Vishay Intertechnology, Inc. Arrays",RES ARRAY 6.8K OHM 15 RES 16SOIC SOMC16016K80GEA

Description
Arrays",RES ARRAY 6.8Kohm 15 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 6.8Kohm 15 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 6.8K OHM 15 RES 16SOIC
SOMC16016K80GEA
Arrays",RES ARRAY 6.8K OHM 15 RES 16SOIC SOMC16016K80GEA
Arrays",RES ARRAY 6.8Kohm 15 RES 16SOIC

Arrays",RES ARRAY 6.8Kohm 15 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC6.8KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC6.8KDTR-ND
Resistor Networks, Arrays SOMC6.8KDTR-ND
"6.8k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"6.8k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16016K80GEA SOMC6.8KDTR-ND
Product Name Arrays",RES ARRAY 6.8K OHM 15 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 6800 ohms 6800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details