"47k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
15 Resistors 47kΩ 2% 16SOIC Bussed Thick Film Array Product overview: SOMC160147K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160147K0GEA can be used for catalog matching and distributor lookup.
RES NET 47Kohm 16P 15RES SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SOMC47KDTR-ND | 50-SOMC160147K0GEA | SOMC160147K0GEA |
| Product Name | Resistor Networks, Arrays | Resistor | RES NET 47K OHM 16P 15RES SMD |
| Configuration | Chip Array | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms |
| Tolerance | 2 +/- % | 2 +/- % |