VISHAY INTERTECHNOLOGY, INC.
SOMC16014701F -- RESISTOR NETWORK 4.7K,
Vishay Intertechnology, Inc.
RESISTOR NETWORK 4.7K,
SOMC16014701F
Description
RESISTOR NETWORK 4.7K,
Request a Quote
Email Supplier
Description
RESISTOR NETWORK 4.7K,
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SOMC16014701F |
|
Product Name
|
RESISTOR NETWORK 4.7K, |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers