Vishay Intertechnology, Inc. Arrays",RES ARRAY 3.3K OHM 15 RES 16SOIC SOMC16013K30GEA

Description
Arrays",RES ARRAY 3.3Kohm 15 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 3.3Kohm 15 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 3.3K OHM 15 RES 16SOIC
SOMC16013K30GEA
Arrays",RES ARRAY 3.3K OHM 15 RES 16SOIC SOMC16013K30GEA
Arrays",RES ARRAY 3.3Kohm 15 RES 16SOIC

Arrays",RES ARRAY 3.3Kohm 15 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC3.3KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC3.3KDTR-ND
Resistor Networks, Arrays SOMC3.3KDTR-ND
"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"3.3k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16013K30GEA SOMC3.3KDTR-ND
Product Name Arrays",RES ARRAY 3.3K OHM 15 RES 16SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 3300 ohms 3300 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details