Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed SOMC16012K20GDC

Description
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed - SOMC16012K20GDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed
SOMC16012K20GDC
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed SOMC16012K20GDC
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed

Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed

Supplier's Site
Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed Product overview: SOMC16012K20GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16012K20GDC can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed Product overview: SOMC16012K20GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16012K20GDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC16012K20GDC - 1095403-SOMC16012K20GDC - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC16012K20GDC
1095403-SOMC16012K20GDC
Resistor Networks, Arrays - SOMC16012K20GDC 1095403-SOMC16012K20GDC
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095403-SOMC16012K20 GDC Termination: SMD/SMT Length: 11.18 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 1.14 mm Resistance: 2.2 kΩ Power Rating: 1.2 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80 mW Width: 7.62 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-2-222LF; 4116R-2-222; 4114R-2-222LF; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095403-SOMC16012K20GDC
Termination: SMD/SMT
Length: 11.18 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 1.14 mm
Resistance: 2.2 kΩ
Power Rating: 1.2 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80 mW
Width: 7.62 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-2-222LF; 4116R-2-222; 4114R-2-222LF;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number SOMC16012K20GDC 50-SOMC16012K20GDC 1095403-SOMC16012K20GDC
Product Name Resistor Networks & Arrays 16pin 2.2Kohms 2% Bussed Resistor Resistor Networks, Arrays - SOMC16012K20GDC
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details