Vishay Intertechnology, Inc. RESISTOR NETWORK, 2.7K SOMC1601272G

Description
RESISTOR NETWORK, 2.7K
Request a Quote
Description
RESISTOR NETWORK, 2.7K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR NETWORK, 2.7K - SOMC1601272G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR NETWORK, 2.7K
SOMC1601272G
RESISTOR NETWORK, 2.7K SOMC1601272G
RESISTOR NETWORK, 2.7K

RESISTOR NETWORK, 2.7K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1601272G
Product Name RESISTOR NETWORK, 2.7K
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details