Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC160122K0JEA

Description
"22k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"22k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC22KFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC22KFTR-ND
Resistor Networks, Arrays SOMC22KFTR-ND
"22k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Vishay/DaleRES NET 22K OHM 16P 15RES SMD - SOMC160122K0JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 22K OHM 16P 15RES SMD
SOMC160122K0JEA
Vishay/DaleRES NET 22K OHM 16P 15RES SMD SOMC160122K0JEA
Vishay/DaleRES NET 22Kohm 16P 15RES SMD

Vishay/DaleRES NET 22Kohm 16P 15RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC22KFTR-ND SOMC160122K0JEA
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 22K OHM 16P 15RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers