Vishay Intertechnology, Inc. RES NET 22K OHM 16P 15RES SMD SOMC160122K0GEA

Description
RES NET 22Kohm 16P 15RES SMD
Request a Quote Datasheet
Description
RES NET 22Kohm 16P 15RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22K OHM 16P 15RES SMD - SOMC160122K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22K OHM 16P 15RES SMD
SOMC160122K0GEA
RES NET 22K OHM 16P 15RES SMD SOMC160122K0GEA
RES NET 22Kohm 16P 15RES SMD

RES NET 22Kohm 16P 15RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC22KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC22KDTR-ND
Resistor Networks, Arrays SOMC22KDTR-ND
"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"22k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC160122K0GEA SOMC22KDTR-ND
Product Name RES NET 22K OHM 16P 15RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 22000 ohms 22000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details