Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC16011M00FEA

Description
"1M Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1M Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC1.00METR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.00METR-ND
Resistor Networks, Arrays SOMC1.00METR-ND
"1M Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1M OHM 15 RES 16SOIC
SOMC16011M00FEA
Arrays",RES ARRAY 1M OHM 15 RES 16SOIC SOMC16011M00FEA
Arrays",RES ARRAY 1Mohm 15 RES 16SOIC

Arrays",RES ARRAY 1Mohm 15 RES 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC1.00METR-ND SOMC16011M00FEA
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 1M OHM 15 RES 16SOIC
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC SOIC
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details