Arrays",RES ARRAY 1.5Kohm 15 RES 16SOIC
"1.5k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SOMC16011K50GEA | SOMC1.5KDTR-ND |
| Product Name | Arrays",RES ARRAY 1.5K OHM 15 RES 16SOIC | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | SOIC | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC |
| Resistance Range | 1500 ohms | 1500 ohms |
| Category / Application | General Use |