Vishay Intertechnology, Inc. RES NET 1.2K OHM 16P 15RES SMD SOMC16011K20GEA

Description
RES NET 1.2Kohm 16P 15RES SMD
Request a Quote Datasheet
Description
RES NET 1.2Kohm 16P 15RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.2K OHM 16P 15RES SMD - SOMC16011K20GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.2K OHM 16P 15RES SMD
SOMC16011K20GEA
RES NET 1.2K OHM 16P 15RES SMD SOMC16011K20GEA
RES NET 1.2Kohm 16P 15RES SMD

RES NET 1.2Kohm 16P 15RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1.2KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.2KDTR-ND
Resistor Networks, Arrays SOMC1.2KDTR-ND
"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1.2k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC16011K20GEA SOMC1.2KDTR-ND
Product Name RES NET 1.2K OHM 16P 15RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1200 ohms 1200 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details