Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018406-SOMC16011K00
Termination: SMD/SMT
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Number of Elements: 15
Power Dissipation: 1.2 W
Resistance: 1 kΩ
Power Rating: 1.2 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80 mW
Working Voltage: 50 V
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): SOMC14011K00GEA; SOMC20011K00GDC; SOMC14011K00GDC; 4116R-2-102LF; 4116R-2-102; MDP16011K00GE04;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Resistor Networks & Arrays 16pin 1Kohms 2% Bussed Product overview: SOMC16011K00GEJ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC16011K00GEJ can be used for catalog matching and distributor lookup.
Res Thick Film NET 1K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1018406-SOMC16011K00GEJ | 50-SOMC16011K00GEJ | SOMC16011K00GEJ |
| Product Name | Resistor Networks, Arrays - SOMC16011K00GEJ | Resistor | Res Thick Film NET 1K Ohm 2% 1.2W ¦100ppm/¦C BUS 16-Pin DIP Gull Wing SMD Tube |
| Configuration | Chip Array | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads | |
| Resistance Range | 1000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |