Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC160115K0GEA SOMC160115K0GEA

Description
Manufacturer: Vishay Win Source Part Number: 934687-SOMC160115K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC160115K0GEA-ND, SOMC15KDCT, SOMC15KDTR, SOMC15KDDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934687-SOMC160115K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC160115K0GEA-ND, SOMC15KDCT, SOMC15KDTR, SOMC15KDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC160115K0GEA
934687-SOMC160115K0GEA
Resistor Networks, Arrays - SOMC160115K0GEA 934687-SOMC160115K0GEA
Manufacturer: Vishay Win Source Part Number: 934687-SOMC160115K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width) Package: 16-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC160115K0GEA-ND, SOMC15KDCT, SOMC15KDTR, SOMC15KDDKR

Manufacturer: Vishay
Win Source Part Number: 934687-SOMC160115K0GEA
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC160115K0GEA-ND, SOMC15KDCT, SOMC15KDTR, SOMC15KDDKR

Buy Now Datasheet
Resistor Networks, Arrays - SOMC15KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC15KDTR-ND
Resistor Networks, Arrays SOMC15KDTR-ND
"15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"15k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 15K OHM 16SOIC Product overview: SOMC160115K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160115K0GEA can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 15K OHM 16SOIC Product overview: SOMC160115K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160115K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES NET 15K OHM 16P 15RES SMD - SOMC160115K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 15K OHM 16P 15RES SMD
SOMC160115K0GEA
RES NET 15K OHM 16P 15RES SMD SOMC160115K0GEA
RES NET 15Kohm 16P 15RES SMD

RES NET 15Kohm 16P 15RES SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 934687-SOMC160115K0GEA SOMC15KDTR-ND 50-SOMC160115K0GEA SOMC160115K0GEA
Product Name Resistor Networks, Arrays - SOMC160115K0GEA Resistor Networks, Arrays Resistor RES NET 15K OHM 16P 15RES SMD
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Category / Application General Use
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details