Vishay Intertechnology, Inc. Arrays",RES ARRAY 10K OHM 15 RES 16SOIC SOMC160110K0JEA

Description
Arrays",RES ARRAY 10Kohm 15 RES 16SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 10Kohm 15 RES 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 10K OHM 15 RES 16SOIC
SOMC160110K0JEA
Arrays",RES ARRAY 10K OHM 15 RES 16SOIC SOMC160110K0JEA
Arrays",RES ARRAY 10Kohm 15 RES 16SOIC

Arrays",RES ARRAY 10Kohm 15 RES 16SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC10KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KFDKR-ND
Resistor Networks, Arrays SOMC10KFDKR-ND
"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KFCT-ND
Resistor Networks, Arrays SOMC10KFCT-ND
"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KFTR-ND
Resistor Networks, Arrays SOMC10KFTR-ND
"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±5% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES ARRAY 15 RES 10K OHM 16SOIC Product overview: SOMC160110K0JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0JEA can be used for catalog matching and distributor lookup.

RES ARRAY 15 RES 10K OHM 16SOIC Product overview: SOMC160110K0JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC160110K0JEA
1101130-SOMC160110K0JEA
Resistor Networks, Arrays - SOMC160110K0JEA 1101130-SOMC160110K0JEA
Manufacturer: Vishay Win Source Part Number: 1101130-SOMC160110K0 JEA Packaging: Reel - TR Height - Seated (Max): 0.090" (2.29mm) Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 80mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101130-SOMC160110K0JEA
Packaging: Reel - TR
Height - Seated (Max): 0.090" (2.29mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 80mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number SOMC160110K0JEA SOMC10KFDKR-ND 50-SOMC160110K0JEA 1101130-SOMC160110K0JEA
Product Name Arrays",RES ARRAY 10K OHM 15 RES 16SOIC Resistor Networks, Arrays Resistor Resistor Networks, Arrays - SOMC160110K0JEA
Configuration Chip Array Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Category / Application General Use
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details