Vishay Precision Group Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat... SOMC160110K0GEJ

Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat...
Request a Quote
Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat... - SOMC160110K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat...
SOMC160110K0GEJ
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat... SOMC160110K0GEJ
Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat...

Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat...

Supplier's Site
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Vishay - 17M9679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Vishay
17M9679
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Vishay 17M9679
RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:16Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SOMC160110K0GEJ 17M9679
Product Name Thick Film Resistor NetworkSeries:SOMC; Resistance:10kohm; Resistance Tolerance:+/- 2 %; Power Rat... Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details