Vishay Intertechnology, Inc. RES NET 10K OHM 16P 15RES SMD SOMC160110K0GEA

Description
RES NET 10Kohm 16P 15RES SMD
Request a Quote Datasheet
Description
RES NET 10Kohm 16P 15RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 16P 15RES SMD - SOMC160110K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 16P 15RES SMD
SOMC160110K0GEA
RES NET 10K OHM 16P 15RES SMD SOMC160110K0GEA
RES NET 10Kohm 16P 15RES SMD

RES NET 10Kohm 16P 15RES SMD

Supplier's Site
1.2W DIP Resistor - 50-SOMC160110K0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2W DIP Resistor
50-SOMC160110K0GEA
1.2W DIP Resistor 50-SOMC160110K0GEA
10kR 15-Element Bussed Resistor Network, 1.2W, DIP, 2% Product overview: SOMC160110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0GEA can be used for catalog matching and distributor lookup.

10kR 15-Element Bussed Resistor Network, 1.2W, DIP, 2% Product overview: SOMC160110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC10KDTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KDTR-ND
Resistor Networks, Arrays SOMC10KDTR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KDCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KDCT-ND
Resistor Networks, Arrays SOMC10KDCT-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KDDKR-ND
Resistor Networks, Arrays SOMC10KDDKR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SOMC160110K0GEA 50-SOMC160110K0GEA SOMC10KDTR-ND
Product Name RES NET 10K OHM 16P 15RES SMD 1.2W DIP Resistor Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Technology / Construction THICK FILM
Tolerance 2 +/- % 2 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details