RES ARRAY 15 RES 10K OHM 16SOIC Product overview: SOMC160110K0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC160110K0FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 934686-SOMC160110K0F
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 10k Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220", 5.59mm Width)
Package: 16-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC10.0KEDKR, SOMC10.0KECT, SOMC10.0KETR
"10k Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
"10k Ohm ±1% 80mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SOIC (0.220"", 5.59mm Width)"
SMD,16PIN,BUSSED,10K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-SOMC160110K0FEA | 934686-SOMC160110K0FEA | SOMC10.0KETR-ND | SOMC160110K0FEA |
| Product Name | Resistor | Resistor Networks, Arrays - SOMC160110K0FEA | Resistor Networks, Arrays | SMD,16PIN,BUSSED,10K,1%,TR,HAZMAT |
| Technology / Construction | THICK FILM | |||
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array |