Vishay Intertechnology, Inc. RSM, NET 10K 1/8W 2% SOM-16 SOMC1601103GTR

Description
RSM, NET 10K 1/8W 2% SOM-16
Request a Quote
Description
RSM, NET 10K 1/8W 2% SOM-16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, NET 10K 1/8W 2% SOM-16 - SOMC1601103GTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, NET 10K 1/8W 2% SOM-16
SOMC1601103GTR
RSM, NET 10K 1/8W 2% SOM-16 SOMC1601103GTR
RSM, NET 10K 1/8W 2% SOM-16

RSM, NET 10K 1/8W 2% SOM-16

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1601103GTR
Product Name RSM, NET 10K 1/8W 2% SOM-16
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers