Vishay Intertechnology, Inc. RES NET 270/270 OHM 14P DT SMD SOMC1405141AGEA

Description
RES NET 270/270ohm 14P DT SMD
Request a Quote Datasheet
Description
RES NET 270/270ohm 14P DT SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 270/270 OHM 14P DT SMD - SOMC1405141AGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 270/270 OHM 14P DT SMD
SOMC1405141AGEA
RES NET 270/270 OHM 14P DT SMD SOMC1405141AGEA
RES NET 270/270ohm 14P DT SMD

RES NET 270/270ohm 14P DT SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1405141AGEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1405141AGEA-ND
Resistor Networks, Arrays SOMC1405141AGEA-ND
"270 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"270 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC1405141AGEA SOMC1405141AGEA-ND
Product Name RES NET 270/270 OHM 14P DT SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 270 ohms 270 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details