"220, 330 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
RES NTWRK 24 RES MULT OHM 14SOIC Product overview: SOMC1405131AGEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1405131AGEA can be used for catalog matching and distributor lookup.
Vishay/DaleRES NET 220/330ohm 14P DT SMD
Win Source Part Number: 1095400-SOMC1405131A
Category: Resistors>Resistor Networks, Arrays
Series: SOMC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220, 330
Circuit Type: Dual Terminator
Number of Resistors: 24
Number of Pins: 14
Power Per Element: 80mW
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0010
Mfr: Vishay Dale
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SOMC1405131AGEA-ND | 50-SOMC1405131AGEA | SOMC1405131AGEA | 1095400-SOMC1405131AGEA |
| Product Name | Resistor Networks, Arrays | Resistor | Vishay/DaleRES NET 220/330 OHM 14P DT SMD | Resistors - Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | 14-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 220 to 330 ohms | 330 ohms | 220 to 330 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |