Vishay Intertechnology, Inc. RES NET 1.5K OHM 14P 7RES SMD SOMC14031K50JEA

Description
RES NET 1.5Kohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 1.5Kohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 14P 7RES SMD - SOMC14031K50JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 14P 7RES SMD
SOMC14031K50JEA
RES NET 1.5K OHM 14P 7RES SMD SOMC14031K50JEA
RES NET 1.5Kohm 14P 7RES SMD

RES NET 1.5Kohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC14031K50JEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14031K50JEA-ND
Resistor Networks, Arrays SOMC14031K50JEA-ND
"1.5k Ohm ±5% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"1.5k Ohm ±5% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14031K50JEA SOMC14031K50JEA-ND
Product Name RES NET 1.5K OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details