Vishay Intertechnology, Inc. RES NET 1K OHM 14P 7RES SMD SOMC14031K00GEA

Description
RES NET 1Kohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 1Kohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 14P 7RES SMD - SOMC14031K00GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 14P 7RES SMD
SOMC14031K00GEA
RES NET 1K OHM 14P 7RES SMD SOMC14031K00GEA
RES NET 1Kohm 14P 7RES SMD

RES NET 1Kohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC14031K00GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14031K00GEA-ND
Resistor Networks, Arrays SOMC14031K00GEA-ND
"1k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14031K00GEA SOMC14031K00GEA-ND
Product Name RES NET 1K OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details