Vishay Intertechnology, Inc. RES NET 110 OHM 14P 7RES SMD SOMC1403110RGEA

Description
RES NET 110ohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 110ohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 110 OHM 14P 7RES SMD - SOMC1403110RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 110 OHM 14P 7RES SMD
SOMC1403110RGEA
RES NET 110 OHM 14P 7RES SMD SOMC1403110RGEA
RES NET 110ohm 14P 7RES SMD

RES NET 110ohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC110CTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC110CTR-ND
Resistor Networks, Arrays SOMC110CTR-ND
"110 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"110 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC1403110RGEA SOMC110CTR-ND
Product Name RES NET 110 OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 110 ohms 110 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers