Vishay Intertechnology, Inc. Resistor Networks, Arrays - SOMC140310K0GEA SOMC140310K0GEA

Description
Manufacturer: Vishay Win Source Part Number: 896877-SOMC140310K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width) Package: 14-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC140310K0GEA-ND, SOMC10KCCT, SOMC10KCTR, SOMC10KCDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 896877-SOMC140310K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width) Package: 14-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC140310K0GEA-ND, SOMC10KCCT, SOMC10KCTR, SOMC10KCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC140310K0GEA
896877-SOMC140310K0GEA
Resistor Networks, Arrays - SOMC140310K0GEA 896877-SOMC140310K0GEA
Manufacturer: Vishay Win Source Part Number: 896877-SOMC140310K0G EA Series: SOMC Operating Temperature Range: -55°C ~ 150°C Features: 10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width) Package: 14-SOIC (0.220", 5.59mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8533.21.0010 Other Part Number: SOMC140310K0GEA-ND, SOMC10KCCT, SOMC10KCTR, SOMC10KCDKR

Manufacturer: Vishay
Win Source Part Number: 896877-SOMC140310K0GEA
Series: SOMC
Operating Temperature Range: -55°C ~ 150°C
Features: 10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width)
Package: 14-SOIC (0.220", 5.59mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8533.21.0010
Other Part Number: SOMC140310K0GEA-ND, SOMC10KCCT, SOMC10KCTR, SOMC10KCDKR

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KCTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KCTR-ND
Resistor Networks, Arrays SOMC10KCTR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 10K OHM 14P 7RES SMD - SOMC140310K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 14P 7RES SMD
SOMC140310K0GEA
RES NET 10K OHM 14P 7RES SMD SOMC140310K0GEA
RES NET 10Kohm 14P 7RES SMD

RES NET 10Kohm 14P 7RES SMD

Supplier's Site
SMD Isolated 1.125 W DIP Resistor - 50-SOMC140310K0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 1.125 W DIP Resistor
50-SOMC140310K0GEA
SMD Isolated 1.125 W DIP Resistor 50-SOMC140310K0GEA
RESISTOR, NETWORK, FILM, ISOLATED, 1.125 W, SURFACE MOUNT, 2439, DIP, ROHS COMPLIANT Product overview: SOMC140310K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.125 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.125 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140310K0GEA can be used for catalog matching and distributor lookup.

RESISTOR, NETWORK, FILM, ISOLATED, 1.125 W, SURFACE MOUNT, 2439, DIP, ROHS COMPLIANT Product overview: SOMC140310K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 1.125 W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 1.125 W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140310K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 896877-SOMC140310K0GEA SOMC10KCTR-ND SOMC140310K0GEA 50-SOMC140310K0GEA
Product Name Resistor Networks, Arrays - SOMC140310K0GEA Resistor Networks, Arrays RES NET 10K OHM 14P 7RES SMD SMD Isolated 1.125 W DIP Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details