Vishay Intertechnology, Inc. RES NET 10K OHM 14P 7RES SMD SOMC140310K0FEA

Description
RES NET 10Kohm 14P 7RES SMD
Request a Quote Datasheet
Description
RES NET 10Kohm 14P 7RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 10K OHM 14P 7RES SMD - SOMC140310K0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 14P 7RES SMD
SOMC140310K0FEA
RES NET 10K OHM 14P 7RES SMD SOMC140310K0FEA
RES NET 10Kohm 14P 7RES SMD

RES NET 10Kohm 14P 7RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC140310K0FEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC140310K0FEA-ND
Resistor Networks, Arrays SOMC140310K0FEA-ND
"10k Ohm ±1% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±1% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC140310K0FEA SOMC140310K0FEA-ND
Product Name RES NET 10K OHM 14P 7RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 10000 ohms 10000 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers