Vishay Intertechnology, Inc. RES NET 680 OHM 14P 13RES SMD SOMC1401680RGEA

Description
RES NET 680ohm 14P 13RES SMD
Request a Quote Datasheet
Description
RES NET 680ohm 14P 13RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 680 OHM 14P 13RES SMD - SOMC1401680RGEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 680 OHM 14P 13RES SMD
SOMC1401680RGEA
RES NET 680 OHM 14P 13RES SMD SOMC1401680RGEA
RES NET 680ohm 14P 13RES SMD

RES NET 680ohm 14P 13RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC1401680RGEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1401680RGEA-ND
Resistor Networks, Arrays SOMC1401680RGEA-ND
"680 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"680 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC1401680RGEA SOMC1401680RGEA-ND
Product Name RES NET 680 OHM 14P 13RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 680 ohms 680 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - MCNY41J220F-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details