Vishay Intertechnology, Inc. RES NET 5.6K OHM 14P 13RES SMD SOMC14015K60GEA

Description
RES NET 5.6Kohm 14P 13RES SMD
Request a Quote Datasheet
Description
RES NET 5.6Kohm 14P 13RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.6K OHM 14P 13RES SMD - SOMC14015K60GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.6K OHM 14P 13RES SMD
SOMC14015K60GEA
RES NET 5.6K OHM 14P 13RES SMD SOMC14015K60GEA
RES NET 5.6Kohm 14P 13RES SMD

RES NET 5.6Kohm 14P 13RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC14015K60GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14015K60GEA-ND
Resistor Networks, Arrays SOMC14015K60GEA-ND
"5.6k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"5.6k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14015K60GEA SOMC14015K60GEA-ND
Product Name RES NET 5.6K OHM 14P 13RES SMD Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 5600 ohms 5600 ohms
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Networks, Arrays - SIL08M103J-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
View Details
2 suppliers