Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC14015K10GEA

Description
"5.1k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"5.1k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC14015K10GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14015K10GEA-ND
Resistor Networks, Arrays SOMC14015K10GEA-ND
"5.1k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"5.1k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Vishay/DaleRES NET 5.1K OHM 14P 13RES SMD - SOMC14015K10GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 5.1K OHM 14P 13RES SMD
SOMC14015K10GEA
Vishay/DaleRES NET 5.1K OHM 14P 13RES SMD SOMC14015K10GEA
Vishay/DaleRES NET 5.1Kohm 14P 13RES SMD

Vishay/DaleRES NET 5.1Kohm 14P 13RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC14015K10GEA-ND SOMC14015K10GEA
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 5.1K OHM 14P 13RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 5100 ohms 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details