Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC14014K75FEA

Description
"4.75k Ohm ±1% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"4.75k Ohm ±1% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC14014K75FEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14014K75FEA-ND
Resistor Networks, Arrays SOMC14014K75FEA-ND
"4.75k Ohm ±1% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"4.75k Ohm ±1% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 4.75K OHM 14P 13RES SMD - SOMC14014K75FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.75K OHM 14P 13RES SMD
SOMC14014K75FEA
RES NET 4.75K OHM 14P 13RES SMD SOMC14014K75FEA
RES NET 4.75Kohm 14P 13RES SMD

RES NET 4.75Kohm 14P 13RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC14014K75FEA-ND SOMC14014K75FEA
Product Name Resistor Networks, Arrays RES NET 4.75K OHM 14P 13RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers