Vishay Intertechnology, Inc. Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed SOMC14014K70GEA

Description
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed - SOMC14014K70GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed
SOMC14014K70GEA
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed SOMC14014K70GEA
Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed

Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - SOMC4.7KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KACT-ND
Resistor Networks, Arrays SOMC4.7KACT-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC4.7KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KATR-ND
Resistor Networks, Arrays SOMC4.7KATR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC4.7KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC4.7KADKR-ND
Resistor Networks, Arrays SOMC4.7KADKR-ND
"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"4.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
1.05W SOIC Resistor - 50-SOMC14014K70GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.05W SOIC Resistor
50-SOMC14014K70GEA
1.05W SOIC Resistor 50-SOMC14014K70GEA
14-Pin Bussed Resistor Network, 4.7kR, 1.05W, Thick Film, SOIC, 2% Product overview: SOMC14014K70GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14014K70GEA can be used for catalog matching and distributor lookup.

14-Pin Bussed Resistor Network, 4.7kR, 1.05W, Thick Film, SOIC, 2% Product overview: SOMC14014K70GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05W, SOIC. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05W, SOIC, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14014K70GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SOMC14014K70GEA SOMC4.7KACT-ND 50-SOMC14014K70GEA
Product Name Vishay/DaleResistor Networks & Arrays 14pin 4.7Kohms 2% Bussed Resistor Networks, Arrays 1.05W SOIC Resistor
Configuration Chip Array Chip Array
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details