Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC140147K0GEA

Description
"47k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC140147K0GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC140147K0GEA-ND
Resistor Networks, Arrays SOMC140147K0GEA-ND
"47k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"47k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 47K OHM 14P 13RES SMD - SOMC140147K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 14P 13RES SMD
SOMC140147K0GEA
RES NET 47K OHM 14P 13RES SMD SOMC140147K0GEA
RES NET 47Kohm 14P 13RES SMD

RES NET 47Kohm 14P 13RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC140147K0GEA-ND SOMC140147K0GEA
Product Name Resistor Networks, Arrays RES NET 47K OHM 14P 13RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details