VISHAY INTERTECHNOLOGY, INC.
SOMC1401472G -- RES, NET 4.7K OHM 5% 50V
Vishay Intertechnology, Inc.
RES, NET 4.7K OHM 5% 50V
SOMC1401472G
Description
RES, NET 4.7Kohm 5% 50V
Request a Quote
Email Supplier
Description
RES, NET 4.7Kohm 5% 50V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
SOMC1401472G |
|
Product Name
|
RES, NET 4.7K OHM 5% 50V |
|
Resistance Range
|
4700 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details