Win Source Part Number: 1076810-SOMC1401430R
Category: Resistors>Resistor Networks, Arrays
Series: SOMC
Package: Tape & Reel (TR)
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 430
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Power Per Element: 80mW
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0010
Mfr: Vishay Dale
"430 Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
RES NET 430ohm 14P 13RES SMD
RES ARRAY 13 RES 430 OHM 14SOIC Product overview: SOMC1401430RGEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC1401430RGEA can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1076810-SOMC1401430RGEA | SOMC1401430RGEA-ND | SOMC1401430RGEA | 50-SOMC1401430RGEA |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | RES NET 430 OHM 14P 13RES SMD | 430 OHM Resistor |
| Configuration | Chip Array | Chip Array | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | Surface Mount Technology (SMT / SMD) | 14-SOIC (0.220", 5.59mm Width) |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |