Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed SOMC14012K70GEA

Description
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed - SOMC14012K70GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed
SOMC14012K70GEA
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed SOMC14012K70GEA
Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed

Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - SOMC14012K70GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14012K70GEA-ND
Resistor Networks, Arrays SOMC14012K70GEA-ND
"2.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"2.7k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14012K70GEA SOMC14012K70GEA-ND
Product Name Resistor Networks & Arrays 14pin 2.7Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details