Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095398-SOMC14012K20
Packaging: Tape and Reel
Termination: Gull Wing
Length: 9.91 mm
Number of Terminals: 14
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Resistance: 2.2 kΩ
Power Rating: 1.05 W
Number of Resistors: 13
Number of Pins: 14
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 7.62 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
SMD,14PIN,BUSSED,2.2
Resistor Networks & Arrays SOMC-1401 2.2K 2% R61 Product overview: SOMC14012K20GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14012K20GRZ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1095398-SOMC14012K20GRZ | SOMC14012K20GRZ | 50-SOMC14012K20GRZ |
| Product Name | Resistor Networks, Arrays - SOMC14012K20GRZ | SMD,14PIN,BUSSED,2.2K,2%,T/R | Resistor |
| Configuration | Chip Array | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 2200 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |