Vishay Precision Group RES NET 2.2K OHM 14P 13RES SMD SOMC14012K20GEA

Description
RES NET 2.2Kohm 14P 13RES SMD
Request a Quote Datasheet
Description
RES NET 2.2Kohm 14P 13RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 14P 13RES SMD - SOMC14012K20GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 14P 13RES SMD
SOMC14012K20GEA
RES NET 2.2K OHM 14P 13RES SMD SOMC14012K20GEA
RES NET 2.2Kohm 14P 13RES SMD

RES NET 2.2Kohm 14P 13RES SMD

Supplier's Site
Resistor Networks, Arrays - SOMC2.2KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC2.2KATR-ND
Resistor Networks, Arrays SOMC2.2KATR-ND
"2.2k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"2.2k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Thick Film, Dual-In-Line Resistors Networks, 14 Pins, Schematic 01, 2.2K Ohms, 2% Tolerance, T/r, Rohs Compliant Vishay - 06M6469 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film, Dual-In-Line Resistors Networks, 14 Pins, Schematic 01, 2.2K Ohms, 2% Tolerance, T/r, Rohs Compliant Vishay
06M6469
Thick Film, Dual-In-Line Resistors Networks, 14 Pins, Schematic 01, 2.2K Ohms, 2% Tolerance, T/r, Rohs Compliant Vishay 06M6469
THICK FILM, DUAL-IN-LINE RESISTORS NETWORKS, 14 PINS, SCHEMATIC "01", 2.2K OHMS, 2% TOLERANCE, T/R, ROHS COMPLIANT

THICK FILM, DUAL-IN-LINE RESISTORS NETWORKS, 14 PINS, SCHEMATIC "01", 2.2K OHMS, 2% TOLERANCE, T/R, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SOMC14012K20GEA SOMC2.2KATR-ND 06M6469
Product Name RES NET 2.2K OHM 14P 13RES SMD Resistor Networks, Arrays Thick Film, Dual-In-Line Resistors Networks, 14 Pins, Schematic 01, 2.2K Ohms, 2% Tolerance, T/r, Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details