Vishay Intertechnology, Inc. SMD,14PIN,BUSSED,22K,2%,T/R SOMC140122K0GRZ

Description
SMD,14PIN,BUSSED,22K ,2%,T/R
Request a Quote Datasheet
Description
SMD,14PIN,BUSSED,22K ,2%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,14PIN,BUSSED,22K,2%,T/R - SOMC140122K0GRZ - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,14PIN,BUSSED,22K,2%,T/R
SOMC140122K0GRZ
SMD,14PIN,BUSSED,22K,2%,T/R SOMC140122K0GRZ
SMD,14PIN,BUSSED,22K ,2%,T/R

SMD,14PIN,BUSSED,22K,2%,T/R

Supplier's Site
Resistor Networks & Arrays 14pin 22Kohms 2% Bussed Product overview: SOMC140122K0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140122K0GRZ can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 14pin 22Kohms 2% Bussed Product overview: SOMC140122K0GRZ from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140122K0GRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - SOMC140122K0GRZ - 989208-SOMC140122K0GRZ - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - SOMC140122K0GRZ
989208-SOMC140122K0GRZ
Resistor Networks, Arrays - SOMC140122K0GRZ 989208-SOMC140122K0GRZ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989208-SOMC140122K0G RZ Termination: SMD/SMT Length: 9.91 mm Number of Terminals: 14 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 1.14 mm Resistance: 22 kΩ Power Rating: 1.05 W Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80 mW Width: 7.62 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 1.27 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989208-SOMC140122K0GRZ
Termination: SMD/SMT
Length: 9.91 mm
Number of Terminals: 14
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 1.14 mm
Resistance: 22 kΩ
Power Rating: 1.05 W
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Power Per Element: 80 mW
Width: 7.62 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 1.27 mm

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number SOMC140122K0GRZ 50-SOMC140122K0GRZ 989208-SOMC140122K0GRZ
Product Name SMD,14PIN,BUSSED,22K,2%,T/R Resistor Resistor Networks, Arrays - SOMC140122K0GRZ
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 150 C (-67 to 302 F)
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details