Vishay Intertechnology, Inc. Resistor Networks, Arrays SOMC14011M00GEA

Description
"1M Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"1M Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SOMC14011M00GEA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC14011M00GEA-ND
Resistor Networks, Arrays SOMC14011M00GEA-ND
"1M Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"1M Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 1M OHM 14P 13RES SMD - SOMC14011M00GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1M OHM 14P 13RES SMD
SOMC14011M00GEA
RES NET 1M OHM 14P 13RES SMD SOMC14011M00GEA
RES NET 1Mohm 14P 13RES SMD

RES NET 1Mohm 14P 13RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SOMC14011M00GEA-ND SOMC14011M00GEA
Product Name Resistor Networks, Arrays RES NET 1M OHM 14P 13RES SMD
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details