Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.5K OHM 13 RES 14SOIC SOMC14011K50GEA

Description
Arrays",RES ARRAY 1.5Kohm 13 RES 14SOIC
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.5Kohm 13 RES 14SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.5K OHM 13 RES 14SOIC
SOMC14011K50GEA
Arrays",RES ARRAY 1.5K OHM 13 RES 14SOIC SOMC14011K50GEA
Arrays",RES ARRAY 1.5Kohm 13 RES 14SOIC

Arrays",RES ARRAY 1.5Kohm 13 RES 14SOIC

Supplier's Site
Resistor Networks, Arrays - SOMC1.5KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC1.5KATR-ND
Resistor Networks, Arrays SOMC1.5KATR-ND
"1.5k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"1.5k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SOMC14011K50GEA SOMC1.5KATR-ND
Product Name Arrays",RES ARRAY 1.5K OHM 13 RES 14SOIC Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging SOIC Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 1500 ohms 1500 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details