Vishay Intertechnology, Inc. Resistor SOMC14011K00GDC

Description
Resistor Networks & Arrays 14pin 1Kohms 2% Bussed Product overview: SOMC14011K00GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14011K00GDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 1Kohms 2% Bussed Product overview: SOMC14011K00GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14011K00GDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 1Kohms 2% Bussed Product overview: SOMC14011K00GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14011K00GDC can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 14pin 1Kohms 2% Bussed Product overview: SOMC14011K00GDC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC14011K00GDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD - SOMC14011K00GDC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD
SOMC14011K00GDC
Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD SOMC14011K00GDC
Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD

Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 50-SOMC14011K00GDC SOMC14011K00GDC
Product Name Resistor Res Thick Film NET 1K Ohm 2% 1.05W ¦100ppm/¦C BUS 14-Pin DIP Gull Wing SMD
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details