Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays SOMC140110K0GEA

Description
Win Source Part Number: 1089519-SOMC140110K0 GEA Category: Resistors>Resistor Networks, Arrays Series: SOMC Package: Tape & Reel Height - Seated (Max): 0.090" (2.29mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Package / Case: 14-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Alternative Parts (Cross-Reference): 4114R-2-103LF; 4114R-2-103; 4116R-2-103LF; SOMC160110K0GEA; SOMC160110K0GRZ; SOMC160310K0GRZ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0010 Mfr: Vishay Dale Other Names: SOMC10KACT,SOMC14011 0K0GEA-ND,SOMC10KADK R,SOMC10KATR
Request a Quote Datasheet
Description
Win Source Part Number: 1089519-SOMC140110K0 GEA Category: Resistors>Resistor Networks, Arrays Series: SOMC Package: Tape & Reel Height - Seated (Max): 0.090" (2.29mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Package / Case: 14-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Alternative Parts (Cross-Reference): 4114R-2-103LF; 4114R-2-103; 4116R-2-103LF; SOMC160110K0GEA; SOMC160110K0GRZ; SOMC160310K0GRZ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0010 Mfr: Vishay Dale Other Names: SOMC10KACT,SOMC14011 0K0GEA-ND,SOMC10KADK R,SOMC10KATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1089519-SOMC140110K0GEA
Resistors - Resistor Networks, Arrays 1089519-SOMC140110K0GEA
Win Source Part Number: 1089519-SOMC140110K0 GEA Category: Resistors>Resistor Networks, Arrays Series: SOMC Package: Tape & Reel Height - Seated (Max): 0.090" (2.29mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Power Per Element: 80mW Package / Case: 14-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm) Alternative Parts (Cross-Reference): 4114R-2-103LF; 4114R-2-103; 4116R-2-103LF; SOMC160110K0GEA; SOMC160110K0GRZ; SOMC160310K0GRZ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0010 Mfr: Vishay Dale Other Names: SOMC10KACT,SOMC14011 0K0GEA-ND,SOMC10KADK R,SOMC10KATR

Win Source Part Number: 1089519-SOMC140110K0GEA
Category: Resistors>Resistor Networks, Arrays
Series: SOMC
Package: Tape & Reel
Height - Seated (Max): 0.090" (2.29mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Power Per Element: 80mW
Package / Case: 14-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm)
Alternative Parts (Cross-Reference): 4114R-2-103LF; 4114R-2-103; 4116R-2-103LF; SOMC160110K0GEA; SOMC160110K0GRZ; SOMC160310K0GRZ;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0010
Mfr: Vishay Dale
Other Names: SOMC10KACT,SOMC140110K0GEA-ND,SOMC10KADKR,SOMC10KATR

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KACT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KACT-ND
Resistor Networks, Arrays SOMC10KACT-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KATR-ND
Resistor Networks, Arrays SOMC10KATR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - SOMC10KADKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SOMC10KADKR-ND
Resistor Networks, Arrays SOMC10KADKR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
RES NET 10K OHM 14P 13RES SMD - SOMC140110K0GEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 14P 13RES SMD
SOMC140110K0GEA
RES NET 10K OHM 14P 13RES SMD SOMC140110K0GEA
RES NET 10Kohm 14P 13RES SMD

RES NET 10Kohm 14P 13RES SMD

Supplier's Site
1.05W DIP Resistor - 50-SOMC140110K0GEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.05W DIP Resistor
50-SOMC140110K0GEA
1.05W DIP Resistor 50-SOMC140110K0GEA
10kR 2% 1.05W Thick Film Resistor Network, Bussed, DIP, 14-Pin Product overview: SOMC140110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140110K0GEA can be used for catalog matching and distributor lookup.

10kR 2% 1.05W Thick Film Resistor Network, Bussed, DIP, 14-Pin Product overview: SOMC140110K0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.05W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.05W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-SOMC140110K0GEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 48903534 - Radwell International
Willingboro, NJ, United States
Resistor
48903534
Resistor 48903534
RESISTOR NETWORK/ARRAY, 10K BUSSED, 2% , 14 PIN SOIC, 5.59MM WIDE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR NETWORK/ARRAY, 10K BUSSED, 2% , 14 PIN SOIC, 5.59MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1089519-SOMC140110K0GEA SOMC10KACT-ND SOMC140110K0GEA 50-SOMC140110K0GEA 48903534
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays RES NET 10K OHM 14P 13RES SMD 1.05W DIP Resistor Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details