Vishay Intertechnology, Inc. RES, NET 10K OHM 5% 50V SOMC1401103G

Description
RES, NET 10Kohm 5% 50V
Request a Quote
Description
RES, NET 10Kohm 5% 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, NET 10K OHM 5% 50V - SOMC1401103G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, NET 10K OHM 5% 50V
SOMC1401103G
RES, NET 10K OHM 5% 50V SOMC1401103G
RES, NET 10Kohm 5% 50V

RES, NET 10Kohm 5% 50V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1401103G
Product Name RES, NET 10K OHM 5% 50V
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details