Vishay Intertechnology, Inc. RES DIP NET 1K 14PIN SO SOMC1401102G

Description
RES DIP NET 1K 14PIN SO
Request a Quote
Description
RES DIP NET 1K 14PIN SO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES DIP NET 1K 14PIN SO - SOMC1401102G - ASAP Semiconductor LLC
Anaheim, CA, United States
RES DIP NET 1K 14PIN SO
SOMC1401102G
RES DIP NET 1K 14PIN SO SOMC1401102G
RES DIP NET 1K 14PIN SO

RES DIP NET 1K 14PIN SO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC1401102G
Product Name RES DIP NET 1K 14PIN SO
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers