Vishay Precision Group Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat... SOMC-16-03-331G

Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat...
Request a Quote
Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat... - SOMC-16-03-331G - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat...
SOMC-16-03-331G
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat... SOMC-16-03-331G
Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat...

Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat...

Supplier's Site
Resistor - 16375809 - Radwell International
Willingboro, NJ, United States
Resistor
16375809
Resistor 16375809
THICK FILM RESISTOR NETWORK; POWER RATING:1.28W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:SOMC; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR NETWORK; POWER RATING:1.28W; RESISTANCE:330OHM; RESISTANCE TOLERANCE:± 2%; NO. OF ELEMENTS:16; SERIES:SOMC; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number SOMC-16-03-331G 16375809
Product Name Thick Film Resistor NetworkSeries:SOMC; Resistance:330ohm; Resistance Tolerance:+/- 2 %; Power Rat... Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details