Vishay Intertechnology, Inc. Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1... SOMC-16-03-102G

Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...
Request a Quote
Description
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1... - SOMC-16-03-102G - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...
SOMC-16-03-102G
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1... SOMC-16-03-102G
Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...

Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number SOMC-16-03-102G
Product Name Thick Film Resistor NetworkSeries:SOMC; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:1...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details