Vishay Intertechnology, Inc. 62V 1.5W Zener Diode SMZJ3808AHE3/52

Description
DIODE ZENER 62V 1.5W DO214AA Product overview: SMZJ3808AHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3808AHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 1.5W DO214AA Product overview: SMZJ3808AHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3808AHE3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 1.5W Zener Diode - 295-SMZJ3808AHE3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1.5W Zener Diode
295-SMZJ3808AHE3/52
62V 1.5W Zener Diode 295-SMZJ3808AHE3/52
DIODE ZENER 62V 1.5W DO214AA Product overview: SMZJ3808AHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3808AHE3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 1.5W DO214AA Product overview: SMZJ3808AHE3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3808AHE3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279164-SMZJ3808AHE3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279164-SMZJ3808AHE3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279164-SMZJ3808AHE3/52
Win Source Part Number: 1279164-SMZJ3808AHE3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 100 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38 Product Status: Obsolete

Win Source Part Number: 1279164-SMZJ3808AHE3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-SMZJ3808AHE3/52 1279164-SMZJ3808AHE3/52
Product Name 62V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape and Reel DO-214AA, SMB
RoHS Compliant RoHS
VZ 62 volts 62 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details