Win Source Part Number: 1279273-SMZJ3799BHM3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1279273-SMZJ3799BHM3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-214AA, SMB |