Vishay Intertechnology, Inc. 16V 1.5W Zener Diode SMZJ3794AHE3/5B

Description
DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794AHE3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3794AHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794AHE3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3794AHE3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 1.5W Zener Diode - 295-SMZJ3794AHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.5W Zener Diode
295-SMZJ3794AHE3/5B
16V 1.5W Zener Diode 295-SMZJ3794AHE3/5B
DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794AHE3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3794AHE3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794AHE3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-SMZJ3794AHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279194-SMZJ3794AHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279194-SMZJ3794AHE3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279194-SMZJ3794AHE3/5B
Win Source Part Number: 1279194-SMZJ3794AHE3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ37 Product Status: Obsolete

Win Source Part Number: 1279194-SMZJ3794AHE3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-SMZJ3794AHE3/5B 1279194-SMZJ3794AHE3/5B
Product Name 16V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape and Reel DO-214AA, SMB
RoHS Compliant RoHS
VZ 16 volts 16 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data