Win Source Part Number: 1279198-SMZJ3792AHE3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 7.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1279198-SMZJ3792AHE3/5B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | DO-214AA, SMB |