Win Source Part Number: 1279455-SMZG3802B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 38 Ohms
Package / Case: DO-215AA, SMB Gull Wing
Supplier Device Package: DO-215AA (SMBG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZG3802
DIODE ZENER 36V 1.5W DO215AA Product overview: SMZG3802B-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZG3802B-E3/5B can be used for catalog matching and distributor lookup.
Zener Diodes 1.5W,36V 5%,SMB Znr
DIODE ZENER 36V 1.5W DO215AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279455-SMZG3802B-E3/5B | 287-SMZG3802B-E3/5B | SMZG3802B-E3/5B | 55AC3647 | SMZG3802B-E3/5B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 36V 1.5W Zener Diode | Zener Diodes | 1.5W,36V 5%,smb Zener Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-215AA, SMB Gull Wing | Tape & Reel (TR) | DO-215AA (SMBG); SMB | ||
| VZ | 36 volts | 24 volts | 36 volts | ||
| ZZT | 38 ohms | 38 ohms | 38 ohms | ||
| IR | 0.0050 mA | 5 mA |